Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685ZUTA7 TNETV2685ZUTA7

Description
Manufacturer: Texas Instruments Win Source Part Number: 797744-TNETV2685ZUTA 7 Series: TMS320DM64x, DaVinci Type: Fixed Point Operating Temperature Range: -40°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TNETV2685 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TNETV2685ZUT7; Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797744-TNETV2685ZUTA 7 Series: TMS320DM64x, DaVinci Type: Fixed Point Operating Temperature Range: -40°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TNETV2685 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TNETV2685ZUT7; Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685ZUTA7
797744-TNETV2685ZUTA7
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685ZUTA7 797744-TNETV2685ZUTA7
Manufacturer: Texas Instruments Win Source Part Number: 797744-TNETV2685ZUTA 7 Series: TMS320DM64x, DaVinci Type: Fixed Point Operating Temperature Range: -40°C ~ 90°C (TC) Voltage - I/O: 1.8V, 3.3V Interface: Host Interface, I2C, McASP, PCI, SPI, UART Clock Rate: 720MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 576kB Voltage - Core: 1.20V Family Name: TNETV2685 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): TNETV2685ZUT7; Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797744-TNETV2685ZUTA7
Series: TMS320DM64x, DaVinci
Type: Fixed Point
Operating Temperature Range: -40°C ~ 90°C (TC)
Voltage - I/O: 1.8V, 3.3V
Interface: Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate: 720MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 576kB
Voltage - Core: 1.20V
Family Name: TNETV2685
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TNETV2685ZUT7;
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUTD7 Product overview: TNETV2685ZUTA7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2685ZUTA7 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM648ZUTD7 Product overview: TNETV2685ZUTA7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2685ZUTA7 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TNETV2685ZUTA7 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2685ZUTA7
Embedded - DSP (Digital Signal Processors) TNETV2685ZUTA7
DIGITAL MEDIA PROCESSOR

DIGITAL MEDIA PROCESSOR

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV2685ZUTA7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2685ZUTA7
DSP (Digital Signal Processors) TNETV2685ZUTA7
DIGITAL MEDIA PROCESSOR

DIGITAL MEDIA PROCESSOR

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797744-TNETV2685ZUTA7 698-TNETV2685ZUTA7 TNETV2685ZUTA7 TNETV2685ZUTA7
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2685ZUTA7 Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.20V
Clock Speed 720 MHz 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40KGDS50D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21478BSWZ-2A - 910963-ADSP-21478BSWZ-2A - Win Source Electronics
Specs
Package Type QFP; Other; 100-LQFP-EP (14x14)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33CDV128MP506T-E/M9CT-ND - DigiKey
Specs
Package Type Other; 64-PowerVFQFN
Pin Count 64
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details