Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2666ACLZWT TNETV2666ACLZWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 797719-TNETV2666ACLZ WT Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TNETV2666 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797719-TNETV2666ACLZ WT Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TNETV2666 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2666ACLZWT
797719-TNETV2666ACLZWT
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2666ACLZWT 797719-TNETV2666ACLZWT
Manufacturer: Texas Instruments Win Source Part Number: 797719-TNETV2666ACLZ WT Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Family Name: TNETV2666 Categories: Integrated Circuits (ICs) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797719-TNETV2666ACLZWT
Series: TMS320C642x
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 400MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TNETV2666
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TNETV2666ACLZWT-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TNETV2666ACLZWT-ND
DSP (Digital Signal Processors) TNETV2666ACLZWT-ND
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320C6424ZWT6 Product overview: TNETV2666ACLZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2666ACLZWT can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320C6424ZWT6 Product overview: TNETV2666ACLZWT from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2666ACLZWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV2666ACLZWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2666ACLZWT
DSP (Digital Signal Processors) TNETV2666ACLZWT
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now
Embedded - DSP (Digital Signal Processors) - TNETV2666ACLZWT - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2666ACLZWT
Embedded - DSP (Digital Signal Processors) TNETV2666ACLZWT
DAVINCI DIGITAL MEDIA SYSTEM-ON

DAVINCI DIGITAL MEDIA SYSTEM-ON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797719-TNETV2666ACLZWT TNETV2666ACLZWT-ND 698-TNETV2666ACLZWT TNETV2666ACLZWT TNETV2666ACLZWT
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2666ACLZWT DSP (Digital Signal Processors) Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C6701-SP Rad-Tolerant Class V, Floating Point Digital Signal Processor - 5962-9866102VXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Embedded - DSP (Digital Signal Processors) - 5962-9750602HXC - Lingto Electronic Limited
Specs
Interface Type Host Interface, Link Port, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details