Texas Instruments High-Performance Analog Dsp TNETV2665VIDZWT4

Description
DAVINCI DIGITAL MEDIA SYSTEM-ON- Product overview: TNETV2665VIDZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2665VIDZWT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DAVINCI DIGITAL MEDIA SYSTEM-ON- Product overview: TNETV2665VIDZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2665VIDZWT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAVINCI DIGITAL MEDIA SYSTEM-ON- Product overview: TNETV2665VIDZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2665VIDZWT4 can be used for catalog matching and distributor lookup.

DAVINCI DIGITAL MEDIA SYSTEM-ON- Product overview: TNETV2665VIDZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2665VIDZWT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2665VIDZWT4
797713-TNETV2665VIDZWT4
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2665VIDZWT4 797713-TNETV2665VIDZWT4
Manufacturer: Texas Instruments Win Source Part Number: 797713-TNETV2665VIDZ WT4 Series: TMS320C642x Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC Clock Rate: 400MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797713-TNETV2665VIDZWT4
Series: TMS320C642x
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 400MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TNETV2665VIDZWT4-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TNETV2665VIDZWT4-ND
DSP (Digital Signal Processors) TNETV2665VIDZWT4-ND
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now Datasheet
DSP (Digital Signal Processors) - TNETV2665VIDZWT4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV2665VIDZWT4
DSP (Digital Signal Processors) TNETV2665VIDZWT4
DAVINCI DIGITAL MEDIA SYSTEM-ON-

DAVINCI DIGITAL MEDIA SYSTEM-ON-

Buy Now
Embedded - DSP (Digital Signal Processors) - TNETV2665VIDZWT4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV2665VIDZWT4
Embedded - DSP (Digital Signal Processors) TNETV2665VIDZWT4
DAVINCI DIGITAL MEDIA SYSTEM-ON

DAVINCI DIGITAL MEDIA SYSTEM-ON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TNETV2665VIDZWT4 797713-TNETV2665VIDZWT4 TNETV2665VIDZWT4-ND TNETV2665VIDZWT4 TNETV2665VIDZWT4
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2665VIDZWT4 DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZCEA3E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2183KCAZ-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details