Manufacturer: Texas Instruments
Win Source Part Number: 797706-TNETV2665FIBZ
Series: TMS320C642x
Type: Fixed Point
Operating Temperature Range: -40°C ~ 125°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Family Name: TNETV2665
Categories: Integrated Circuits (ICs)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TNETV2665FIBZDUA6
Fixed-point digital signal processor, 16/8-bit EMIFA, 32/16-bit DDR2 376-BGA -40 to 125 Product overview: TNETV2665FIBZDUA6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 8-bit, 16-bit, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2665FIBZDUA
TNETV2665FIBZDUA6
TNETV2665FIBZDUA6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 797706-TNETV2665FIBZDUA6 | TNETV2665FIBZDUA6-ND | 698-TNETV2665FIBZDUA6 | TNETV2665FIBZDUA6 | TNETV2665FIBZDUA6 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2665FIBZDUA6 | DSP (Digital Signal Processors) | 8-bit 16-bit BGA Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.05V, 1.20V | 1.2V; 1.8V; 3.3V; 1.05V | |||
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Interface Type | I²C; UART; EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC | I²C; UART | I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC | I²C; UART; EBI/EMI, HPI, I²C, McASP, McBSP, UART, 10/100 Ethernet MAC |