Fixed-Point Digital Signal Processor 144-LQFP -40 to 85 Product overview: TNETV2507ANPGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV2507ANPGE can be used for catalog matching and distributor lookup.
IC DSP FIXED-POINT 16BIT 144LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 797703-TNETV2507ANPG
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.00V, 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Family Name: TNETV2507ANPGE
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): ADSP-2195MBST-140; ADSP-2196MBST-140Z; ADSP-2196MBST-140; ADSP-2195MKST-160;
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC DSP FIXED-POINT 16BIT 144LQFP
IC DSP FIXED-POINT 16BIT 144LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TNETV2507ANPGE | TNETV2507ANPGE-ND | 797703-TNETV2507ANPGE | TNETV2507ANPGE | TNETV2507ANPGE |
| Product Name | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TNETV2507ANPGE | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Package Type | Other; TQFP | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 16-Bit | 16-Bit | |||
| Supply Voltage | 3V; 3.3V; 1.60V | 1.60V |