Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1644ZDU6 TNETV1644ZDU6

Description
Manufacturer: Texas Instruments Win Source Part Number: 797700-TNETV1644ZDU6 Series: TMS320DM643x, DaVinci Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797700-TNETV1644ZDU6 Series: TMS320DM643x, DaVinci Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1644ZDU6
797700-TNETV1644ZDU6
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1644ZDU6 797700-TNETV1644ZDU6
Manufacturer: Texas Instruments Win Source Part Number: 797700-TNETV1644ZDU6 Series: TMS320DM643x, DaVinci Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TJ) Voltage - I/O: 1.8V, 3.3V Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC Clock Rate: 600MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 240kB Voltage - Core: 1.05V, 1.20V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797700-TNETV1644ZDU6
Series: TMS320DM643x, DaVinci
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TJ)
Voltage - I/O: 1.8V, 3.3V
Interface: HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate: 600MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 240kB
Voltage - Core: 1.05V, 1.20V
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TNETV1644ZDU6-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TNETV1644ZDU6-ND
DSP (Digital Signal Processors) TNETV1644ZDU6-ND
TNETV1644ZDU6

TNETV1644ZDU6

Buy Now Datasheet
Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6437ZDU6 Product overview: TNETV1644ZDU6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1644ZDU6 can be used for catalog matching and distributor lookup.

Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320DM6437ZDU6 Product overview: TNETV1644ZDU6 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1644ZDU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TNETV1644ZDU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TNETV1644ZDU6
Embedded - DSP (Digital Signal Processors) TNETV1644ZDU6
TNETV1644ZDU6

TNETV1644ZDU6

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TNETV1644ZDU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV1644ZDU6
DSP (Digital Signal Processors) TNETV1644ZDU6
TNETV1644ZDU6

TNETV1644ZDU6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797700-TNETV1644ZDU6 TNETV1644ZDU6-ND 698-TNETV1644ZDU6 TNETV1644ZDU6 TNETV1644ZDU6
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1644ZDU6 DSP (Digital Signal Processors) Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.05V, 1.20V 1.2V; 1.8V; 3.3V; 1.05V
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525EZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21020TG-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type EMIF
View Details
DSP (Digital Signal Processors) - 598-1663-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
3 suppliers