Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IDZDW TNETV1055IDZDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 797695-TNETV1055IDZD W Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 797695-TNETV1055IDZD W Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IDZDW
797695-TNETV1055IDZDW
Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IDZDW 797695-TNETV1055IDZDW
Manufacturer: Texas Instruments Win Source Part Number: 797695-TNETV1055IDZD W Series: * Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Country of Origin: Philippines Estimated EOL Date: Not Applicable Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797695-TNETV1055IDZDW
Series: *
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Country of Origin: Philippines
Estimated EOL Date: Not Applicable
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055IDZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055IDZDW can be used for catalog matching and distributor lookup.

Titan 1055 CPE Gateway (Pb-free) Product overview: TNETV1055IDZDW from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1055IDZDW can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TNETV1055IDZDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TNETV1055IDZDW
DSP (Digital Signal Processors) TNETV1055IDZDW
IC DSP SOC

IC DSP SOC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797695-TNETV1055IDZDW 698-TNETV1055IDZDW TNETV1055IDZDW
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TNETV1055IDZDW Dsp DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF66016EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details