IC DSP FIXED POINT 257BGA
System-Level Digital Signal Processor 257-BGA MIC OSTA Product overview: TNETV1002IDZHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TNETV1002IDZHK can be used for catalog matching and distributor lookup.
Win Source Part Number: 971075-TNETV1002IDZH
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C54x
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Interface: I2C, McBSP, SPI, UART
Clock Rate: 100MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.80V
Package / Case: 257-LFBGA
Supplier Device Package: 257-BGA MICROSTAR (16x16)
Temperature Range - Operating: 0°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TNETV10
Product Status: Obsolete
IC DSP FIXED POINT 257BGA
IC DSP FIXED POINT 257BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TNETV1002IDZHK-ND | 698-TNETV1002IDZHK | 971075-TNETV1002IDZHK | TNETV1002IDZHK | TNETV1002IDZHK |
| Product Name | DSP (Digital Signal Processors) | BGA Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 3.3V | 1.80V | ||
| Package Type | Other; 257-LFBGA | Other; LFBGA | BGA; Other; 257-LFBGA | ||
| Pin Count | 257 |