Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWRG4 TNETE2201BPJWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 900516-TNETE2201BPJW RG4 Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Half Gigabit Ethernet 64-HTQFP (10x10) Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TNETE2201 Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900516-TNETE2201BPJW RG4 Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Half Gigabit Ethernet 64-HTQFP (10x10) Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TNETE2201 Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWRG4 - 900516-TNETE2201BPJWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWRG4
900516-TNETE2201BPJWRG4
Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWRG4 900516-TNETE2201BPJWRG4
Manufacturer: Texas Instruments Win Source Part Number: 900516-TNETE2201BPJW RG4 Operating Temperature Range: 0°C ~ 70°C Features: 1/1 Transceiver Half Gigabit Ethernet 64-HTQFP (10x10) Package: 64-TQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TNETE2201 Categories: Integrated Circuits (ICs) Case / Package: 64-HTQFP (10x10) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 900516-TNETE2201BPJWRG4
Operating Temperature Range: 0°C ~ 70°C
Features: 1/1 Transceiver Half Gigabit Ethernet 64-HTQFP (10x10)
Package: 64-TQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TNETE2201
Categories: Integrated Circuits (ICs)
Case / Package: 64-HTQFP (10x10)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - TNETE2201BPJWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TNETE2201BPJWRG4
Drivers, Receivers, Transceivers TNETE2201BPJWRG4
1/1 Transceiver Half Gigabit Ethernet 64-HTQFP (10x10)

1/1 Transceiver Half Gigabit Ethernet 64-HTQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 900516-TNETE2201BPJWRG4 TNETE2201BPJWRG4
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TNETE2201BPJWRG4 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 64-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details