Texas Instruments High-Performance Analog 12 MHz Dsp TMX320VC5505DZCH

Description
IC 0-BIT, 12 MHz, OTHER DSP, PBGA196, GREEN, PLASTIC, NFBGA-196, Digital Signal Processor Product overview: TMX320VC5505DZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 12 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320VC5505DZCH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC 0-BIT, 12 MHz, OTHER DSP, PBGA196, GREEN, PLASTIC, NFBGA-196, Digital Signal Processor Product overview: TMX320VC5505DZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 12 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320VC5505DZCH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC 0-BIT, 12 MHz, OTHER DSP, PBGA196, GREEN, PLASTIC, NFBGA-196, Digital Signal Processor Product overview: TMX320VC5505DZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 12 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320VC5505DZCH can be used for catalog matching and distributor lookup.

IC 0-BIT, 12 MHz, OTHER DSP, PBGA196, GREEN, PLASTIC, NFBGA-196, Digital Signal Processor Product overview: TMX320VC5505DZCH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 12 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320VC5505DZCH can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320VC5505DZCH
937132-TMX320VC5505DZCH
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320VC5505DZCH 937132-TMX320VC5505DZCH
Manufacturer: Texas Instruments Win Source Part Number: 937132-TMX320VC5505D ZCH Series: TMS320C55x Operating Temperature Range: 0°C ~ 70°C (TC) Package: 196-LFBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: TMX320 Categories: Integrated Circuits (ICs) Case / Package: 196-NFBGA (10x10) ECCN: 5A002A1 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -TMX320VC5505DZCH-ND R, -296-24582-5-ND, 296-24582-5, 296-24582-5-NDR, -296-24582-5-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 937132-TMX320VC5505DZCH
Series: TMS320C55x
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 196-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 196-NFBGA (10x10)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -TMX320VC5505DZCH-NDR, -296-24582-5-ND, 296-24582-5, 296-24582-5-NDR, -296-24582-5-NDR

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320VC5505DZCH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320VC5505DZCH
Embedded - DSP (Digital Signal Processors) TMX320VC5505DZCH
IC DSP FIX PT 16BIT LP 196NFBGA

IC DSP FIX PT 16BIT LP 196NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320VC5505DZCH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320VC5505DZCH
DSP (Digital Signal Processors) TMX320VC5505DZCH
IC DSP FIX PT 16BIT LP 196NFBGA

IC DSP FIX PT 16BIT LP 196NFBGA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMX320VC5505DZCH 937132-TMX320VC5505DZCH TMX320VC5505DZCH TMX320VC5505DZCH
Product Name 12 MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMX320VC5505DZCH Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V
Package Type Other; LFBGA Other; 196-NFBGA (10x10) BGA; Other; 196-LFBGA
Clock Speed 100 MHz 60 to 100 MHz 60 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F4011T20EP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 44-TQFP
Pin Count 44
View Details