Texas Instruments 32-bit 66MHz Dsp TMX320DM648ZUT7

Description
32-BIT, 66MHz, OTHER DSP, PBGA529, 19 X 19 MM, 0.80 MM PITCH, PLASTIC, FCBGA-529 Product overview: TMX320DM648ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM648ZUT7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-BIT, 66MHz, OTHER DSP, PBGA529, 19 X 19 MM, 0.80 MM PITCH, PLASTIC, FCBGA-529 Product overview: TMX320DM648ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM648ZUT7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 66MHz Dsp - 698-TMX320DM648ZUT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 66MHz Dsp
698-TMX320DM648ZUT7
32-bit 66MHz Dsp 698-TMX320DM648ZUT7
32-BIT, 66MHz, OTHER DSP, PBGA529, 19 X 19 MM, 0.80 MM PITCH, PLASTIC, FCBGA-529 Product overview: TMX320DM648ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM648ZUT7 can be used for catalog matching and distributor lookup.

32-BIT, 66MHz, OTHER DSP, PBGA529, 19 X 19 MM, 0.80 MM PITCH, PLASTIC, FCBGA-529 Product overview: TMX320DM648ZUT7 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 66MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320DM648ZUT7 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM648ZUT7 - 1017717-TMX320DM648ZUT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM648ZUT7
1017717-TMX320DM648ZUT7
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM648ZUT7 1017717-TMX320DM648ZUT7
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017717-TMX320DM648Z UT7 Mounting: SMD (SMT) Frequency: 720 MHz Operating Supply Voltage: 1.2 V Memory Type: DDR2, SDRAM, SRAM Number of Pins: 529 Categories: Embedded - DSP(Digital Signal Processors) Case / Package: FCBGA Max Frequency: 720 MHz Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Number of I/Os: 32 Number of Programmable I/O: 32 Number of Timers/Counters: 4

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017717-TMX320DM648ZUT7
Mounting: SMD (SMT)
Frequency: 720 MHz
Operating Supply Voltage: 1.2 V
Memory Type: DDR2, SDRAM, SRAM
Number of Pins: 529
Categories: Embedded - DSP(Digital Signal Processors)
Case / Package: FCBGA
Max Frequency: 720 MHz
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Number of I/Os: 32
Number of Programmable I/O: 32
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMX320DM648ZUT7 1017717-TMX320DM648ZUT7
Product Name 32-bit 66MHz Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMX320DM648ZUT7
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2104BPZ-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
DSP (Digital Signal Processors) - WM0011ECS/R - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 49-WFBGA, WLCSP
Clock Speed 260 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DSP (Digital Signal Processors) - DSPIC30F601530IPT-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details
2 suppliers