Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100587-TMX320DM6467
Mounting: SMD (SMT)
Frequency: 594 MHz
Operating Supply Voltage: 1.2 V
Memory Type: DDR2, FLASH, NAND, SDRAM, SRAM
Categories: OEM Parts(T-Z)
Case / Package: FCBGA
Max Frequency: 594 MHz
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 33
Number of Programmable I/O: 33
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1100587-TMX320DM6467ZUT |
| Product Name | OEM Parts - OEM Parts (T - Z) - TMX320DM6467ZUT |