Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMX320DM355ZCE270

Description
Win Source Part Number: 1019278-TMX320DM355Z CE270 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320DM3x, DaVinci™ Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 1 Mounting: SMD (SMT) Interface: ASP, I2C, SPI, UART, USB Clock Rate: 270MHz Non-Volatile Memory: ROM (8kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Package / Case: 337-LFBGA Supplier Device Package: 337-BGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-23124,296-23124- NDR Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1019278-TMX320DM355Z CE270 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320DM3x, DaVinci™ Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 1 Mounting: SMD (SMT) Interface: ASP, I2C, SPI, UART, USB Clock Rate: 270MHz Non-Volatile Memory: ROM (8kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Package / Case: 337-LFBGA Supplier Device Package: 337-BGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-23124,296-23124- NDR Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1019278-TMX320DM355ZCE270
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1019278-TMX320DM355ZCE270
Win Source Part Number: 1019278-TMX320DM355Z CE270 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320DM3x, DaVinci™ Type: Digital Media System-on-Chip (DMSoC) Voltage - I/O: 1.8V, 3.3V Package: Tray Standard Package: 1 Mounting: SMD (SMT) Interface: ASP, I2C, SPI, UART, USB Clock Rate: 270MHz Non-Volatile Memory: ROM (8kB) On-Chip RAM: 56kB Voltage - Core: 1.30V Package / Case: 337-LFBGA Supplier Device Package: 337-BGA (13x13) Temperature Range - Operating: 0°C ~ 85°C (TC) ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-23124,296-23124- NDR Base Product Number: TMX320 Product Status: Obsolete

Win Source Part Number: 1019278-TMX320DM355ZCE270
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320DM3x, DaVinci™
Type: Digital Media System-on-Chip (DMSoC)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Interface: ASP, I2C, SPI, UART, USB
Clock Rate: 270MHz
Non-Volatile Memory: ROM (8kB)
On-Chip RAM: 56kB
Voltage - Core: 1.30V
Package / Case: 337-LFBGA
Supplier Device Package: 337-BGA (13x13)
Temperature Range - Operating: 0°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-23124,296-23124-NDR
Base Product Number: TMX320
Product Status: Obsolete

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-23124-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-23124-ND
DSP (Digital Signal Processors) 296-23124-ND
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMX320DM355ZCE270 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320DM355ZCE270
Embedded - DSP (Digital Signal Processors) TMX320DM355ZCE270
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320DM355ZCE270 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320DM355ZCE270
DSP (Digital Signal Processors) TMX320DM355ZCE270
IC DIGITAL MEDIA SOC 337-NFBGA

IC DIGITAL MEDIA SOC 337-NFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1019278-TMX320DM355ZCE270 296-23124-ND TMX320DM355ZCE270 TMX320DM355ZCE270
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.30V 1.8V; 3.3V; 1.30V
Clock Speed 270 MHz 270 MHz 270 MHz 270 MHz
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115BP-66 - Lingto Electronic Limited
Specs
Clock Speed 16.67 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
DM3725 Digital Media Processor - DM3725CBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
DSP (Digital Signal Processors) - DSPIC30F6012A30IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 64-TQFP
Pin Count 64
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details