Manufacturer: Texas Instruments
Win Source Part Number: 937129-TMX320C6748ZC
Series: TMS320C674x
Operating Temperature Range: 0°C ~ 90°C (TJ)
Package: 361-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMX320
Categories: Integrated Circuits (ICs)
Case / Package: 361-NFBGA (13x13)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC DSP FLOATING POINT 361NFBGA
IC 16-BIT, 50 MHz, OTHER DSP, PBGA361, 13 X 13 MM, 0.65 MM, LEAD FREE, PLASTIC, NFBGA-361, Digital Signal Processor Product overview: TMX320C6748ZCE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 50 MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 50 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6748ZCE can be used for catalog matching and distributor lookup.
IC DSP FLOATING POINT 361NFBGA
IC DSP FLOATING POINT 361NFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 937129-TMX320C6748ZCE | 296-24844-5-ND | 698-TMX320C6748ZCE | TMX320C6748ZCE | TMX320C6748ZCE |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6748ZCE | DSP (Digital Signal Processors) | 16-bit 50 MHz Dsp | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Package Type | Other; 361-NFBGA (13x13) | Other; 361-LFBGA | Other; LFBGA | BGA; Other; 361-LFBGA | |
| Operating Temperature | 0 to 90 C (32 to 194 F) | 0 to 90 C (32 to 194 F) | 0 C (32 F) | 0 to 90 C (32 to 194 F) | |
| Supply Voltage | 1.2V; 1.8V; 3.3V | ||||
| Pin Count | 361 |