Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6713PYP TMX320C6713PYP

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025068-TMX320C6713P YP Categories: Embedded - DSP(Digital Signal Processors) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025068-TMX320C6713P YP Categories: Embedded - DSP(Digital Signal Processors) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6713PYP - 1025068-TMX320C6713PYP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6713PYP
1025068-TMX320C6713PYP
Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6713PYP 1025068-TMX320C6713PYP
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025068-TMX320C6713P YP Categories: Embedded - DSP(Digital Signal Processors) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025068-TMX320C6713PYP
Categories: Embedded - DSP(Digital Signal Processors)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now
Floating-Point Digital Signal Processor 208-HLQFP Product overview: TMX320C6713PYP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6713PYP can be used for catalog matching and distributor lookup.

Floating-Point Digital Signal Processor 208-HLQFP Product overview: TMX320C6713PYP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6713PYP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1025068-TMX320C6713PYP 698-TMX320C6713PYP
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6713PYP Dsp
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-210 - Lingto Electronic Limited
Specs
Clock Speed 52 MHz
Interface Type Host Interface, Serial Port
View Details
Dsp - 698-DM365ZCE27 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-1072-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
6 suppliers