IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
IC DSP FIX/FLOAT POINT 625FCBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMX320C6657CZH-ND | TMX320C6657CZH | TMX320C6657CZH |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.5V; 1.8V | ||
| Package Type | Other; 625-BFBGA, FCBGA | BGA; Other; 625-BFBGA, FCBGA | |
| Pin Count | 625 |