IC MULTICORE DSP 561-FCBGA
SPECIALTY CONSUMER CIRCUIT, PBGA561, 23 X 23 MM, ROHS COMPLIANT, PLASTIC, FCBGA-561 Product overview: TMX320C6474ZUN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C6474ZUN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1271428-TMX320C6474Z
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 1.1V, 1.8V
Interface: Ethernet MAC, I2C, McBSP
Clock Rate: 1GHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 3.168MB
Voltage - Core: 1.00V
Categories: Integrated Circuits
Supplier Device Package: 561-FCBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 100°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 561-BFBGA, FCBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: TMS320C6474
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
IC MULTICORE DSP 561-FCBGA
IC MULTICORE DSP 561-FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-23805-ND | 698-TMX320C6474ZUN | 1271428-TMX320C6474ZUN | TMX320C6474ZUN | TMX320C6474ZUN |
| Product Name | DSP (Digital Signal Processors) | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMX320C6474ZUN | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 1.00V | 1.8V | 1.00V | ||
| Package Type | Other; 561-BFBGA, FCBGA Exposed Pad | Other; FCBGA | BGA; Other; 561-BFBGA, FCBGA Exposed Pad | ||
| Pin Count | 561 |