Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMX320C5535AZHH10

Description
Win Source Part Number: 1025067-TMX320C5535A ZHH10 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.30V Package / Case: 144-LFBGA Supplier Device Package: 144-BGA MICROSTAR (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) Alternative Parts (Cross-Reference): TMS320VC5404GGU; ADSP-BF512KBCZ-3; ADSP-BF512KBCZ-4; ADSP-BF514BBCZ-3; TMS320C54CSTZGU; TMS320C54CSTGGU; ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -TMX320C5535AZHH10-N DR,296-29453,-296-29 453-ND,-296-29453 Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1025067-TMX320C5535A ZHH10 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.30V Package / Case: 144-LFBGA Supplier Device Package: 144-BGA MICROSTAR (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) Alternative Parts (Cross-Reference): TMS320VC5404GGU; ADSP-BF512KBCZ-3; ADSP-BF512KBCZ-4; ADSP-BF514BBCZ-3; TMS320C54CSTZGU; TMS320C54CSTGGU; ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -TMX320C5535AZHH10-N DR,296-29453,-296-29 453-ND,-296-29453 Base Product Number: TMX320 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1025067-TMX320C5535AZHH10
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1025067-TMX320C5535AZHH10
Win Source Part Number: 1025067-TMX320C5535A ZHH10 Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C55x Type: Fixed Point Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V Package: Tray Standard Package: 160 Mounting: SMD (SMT) Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB Clock Rate: 100MHz Non-Volatile Memory: ROM (128kB) On-Chip RAM: 320kB Voltage - Core: 1.05V, 1.30V Package / Case: 144-LFBGA Supplier Device Package: 144-BGA MICROSTAR (12x12) Temperature Range - Operating: -10°C ~ 70°C (TC) Alternative Parts (Cross-Reference): TMS320VC5404GGU; ADSP-BF512KBCZ-3; ADSP-BF512KBCZ-4; ADSP-BF514BBCZ-3; TMS320C54CSTZGU; TMS320C54CSTGGU; ECCN: 3A991A2 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -TMX320C5535AZHH10-N DR,296-29453,-296-29 453-ND,-296-29453 Base Product Number: TMX320 Product Status: Obsolete

Win Source Part Number: 1025067-TMX320C5535AZHH10
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 2.75V, 3.3V
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Interface: I2C, I2S, LCD, MMC/SD, SPI, UART, USB
Clock Rate: 100MHz
Non-Volatile Memory: ROM (128kB)
On-Chip RAM: 320kB
Voltage - Core: 1.05V, 1.30V
Package / Case: 144-LFBGA
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Temperature Range - Operating: -10°C ~ 70°C (TC)
Alternative Parts (Cross-Reference): TMS320VC5404GGU; ADSP-BF512KBCZ-3; ADSP-BF512KBCZ-4; ADSP-BF514BBCZ-3; TMS320C54CSTZGU; TMS320C54CSTGGU;
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -TMX320C5535AZHH10-NDR,296-29453,-296-29453-ND,-296-29453
Base Product Number: TMX320
Product Status: Obsolete

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-29453-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-29453-ND
DSP (Digital Signal Processors) 296-29453-ND
IC FIXED-POINT DSP 144BGA

IC FIXED-POINT DSP 144BGA

Buy Now Datasheet
12 MHz BGA Dsp - 698-TMX320C5535AZHH10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC 0-BIT, 12 MHz, OTHER DSP, PBGA144, 12 X 12 MM, PLASTIC, BGA-144, Digital Signal Processor Product overview: TMX320C5535AZHH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 12 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5535AZHH1 0 can be used for catalog matching and distributor lookup.

IC 0-BIT, 12 MHz, OTHER DSP, PBGA144, 12 X 12 MM, PLASTIC, BGA-144, Digital Signal Processor Product overview: TMX320C5535AZHH10 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12 MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 12 MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMX320C5535AZHH10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMX320C5535AZHH10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMX320C5535AZHH10
DSP (Digital Signal Processors) TMX320C5535AZHH10
IC FIXED-POINT DSP 144BGA

IC FIXED-POINT DSP 144BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMX320C5535AZHH10 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMX320C5535AZHH10
Embedded - DSP (Digital Signal Processors) TMX320C5535AZHH10
IC FIXED-POINT DSP 144BGA

IC FIXED-POINT DSP 144BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1025067-TMX320C5535AZHH10 296-29453-ND 698-TMX320C5535AZHH10 TMX320C5535AZHH10 TMX320C5535AZHH10
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) 12 MHz BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.05V, 1.30V 1.8V; 2.5V; 3.3V; 1.05V, 1.30V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40KGDC Floating-Point Digital Signal Processors, Military Known Good Die - 5962-9466902Q9D - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 1.25 MHz
MIPS 20 to 25
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details