6-CHANNEL 20GBPS DIFFERENTIAL 2:
6-CHANNEL 20GBPS DIFFERENTIAL 2:
6-CHANNEL 20GBPS DIFFERENTIAL 2:
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUXHS4612IRETTCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 3 to 3.6 volts |
| Ron | 110 ohms |
| Bandwidth | 13000 MHz |
| tON | 200 ns |
| tOFF | 400 ns |