Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders TMUXHS4412IRUAT

Description
Win Source Part Number: 1129056-TMUXHS4412IR UAT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 1.71V ~ 1.98V, 3V ~ 3.6V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4412IRUATD KR,296-TMUXHS4412IRU ATCT,296-TMUXHS4412I RUATTR Base Product Number: TMUXHS4412
Request a Quote Datasheet
Description
Win Source Part Number: 1129056-TMUXHS4412IR UAT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 1.71V ~ 1.98V, 3V ~ 3.6V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4412IRUATD KR,296-TMUXHS4412IRU ATCT,296-TMUXHS4412I RUATTR Base Product Number: TMUXHS4412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1129056-TMUXHS4412IRUAT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1129056-TMUXHS4412IRUAT
Win Source Part Number: 1129056-TMUXHS4412IR UAT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Type: Multiplexer/Demultip lexer Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Independent Circuits: 4 Voltage Supply Source: Single Supply Voltage - Supply: 1.71V ~ 1.98V, 3V ~ 3.6V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMUXHS4412IRUATD KR,296-TMUXHS4412IRU ATCT,296-TMUXHS4412I RUATTR Base Product Number: TMUXHS4412

Win Source Part Number: 1129056-TMUXHS4412IRUAT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Type: Multiplexer/Demultiplexer
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Independent Circuits: 4
Voltage Supply Source: Single Supply
Voltage - Supply: 1.71V ~ 1.98V, 3V ~ 3.6V
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-WQFN (3.5x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUXHS4412IRUATDKR,296-TMUXHS4412IRUATCT,296-TMUXHS4412IRUATTR
Base Product Number: TMUXHS4412

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1129056-TMUXHS4412IRUAT
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.71V ~ 1.98V, 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74185AN - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
View Details
CD4515B-MIL CMOS 4-Bit Latch/4-to-16 Line Decoder - 7703201JA - Texas Instruments
Specs
Function Decoder
Supply Voltage 3V; 18
Package Type CDIP
View Details
3-to-8 line decoder/demultiplexer; inverting - 74LV138D,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers