USB 2.0 480 MBPS 2:1/1:2 MULTIPL
USB 2.0 480 MBPS 2:1/1:2 MULTIPL
USB 2.0 480 MBPS 2:1/1:2 MULTIPL
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUXHS221LVNKGTCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.62 to 1.98 volts |
| Ron | 8 ohms |
| Bandwidth | 3300 MHz |
| tON | 32000 ns |
| tOFF | 500 ns |