100-V FLAT RON 1:1 (SPST) FOU
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX8211RUMRTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Supply Voltage (VS) | 10 to 100 volts |
| Ron | 7 ohms |
| Bandwidth | 420 MHz |
| tON | 4000 ns |