100-V, FLAT RON, SINGLE 8:1 MULT
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX8108RPWRTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 10 to 100 volts |
| Ron | 48 ohms |
| Bandwidth | 200 MHz |
| tON | 3000 ns |