50V, 1.3 RON, 1:1 (SPST) FOUR-CH
50V, 1.3 RON, 1:1 (SPST) FOUR-CH
50V, 1.3 RON, 1:1 (SPST) FOUR-CH
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX7612PWRDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Supply Voltage (VS) | 4.5 to 50 volts |
| Ron | 1.35 ohms |
| Bandwidth | 200 MHz |
| tON | 3000 ns |