ENHANCED PRODUCT, 60V FAULT-PROT
ENHANCED PRODUCT, 60V FAULT-PROT
ENHANCED PRODUCT, 60V FAULT-PROT
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX7348FPWTEPCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 5 to 44 volts |
| Ron | 250 ohms |
| Bandwidth | 150 MHz |
| tON | 300 ns |