44V, LOW-RON, 2:1 (SPDT) TWO-CHA
44V, LOW-RON, 2:1 (SPDT) TWO-CHA
44V, LOW-RON, 2:1 (SPDT) TWO-CHA
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX7236PWRTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 4.5 to 44 volts |
| Ron | 2.4 ohms |
| Bandwidth | 35 MHz |
| tON | 130 ns |