44-V, LATCH-UP IMMUNE, 1:1 (SPST
44-V, LATCH-UP IMMUNE, 1:1 (SPST
44-V, LATCH-UP IMMUNE, 1:1 (SPST
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX7221DGSRCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 4.5 to 44 volts |
| Ron | 2.8 ohms |
| Bandwidth | 62 MHz |