Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUX6221DGSR

Description
36-V LATCH-UP IMMUN 1:1 (SPST
Request a Quote Datasheet
Description
36-V LATCH-UP IMMUN 1:1 (SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX6221DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX6221DGSRTR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX6221DGSRTR-ND
36-V LATCH-UP IMMUN 1:1 (SPST

36-V LATCH-UP IMMUN 1:1 (SPST

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX6221DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX6221DGSRCT-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX6221DGSRCT-ND
36-V LATCH-UP IMMUN 1:1 (SPST

36-V LATCH-UP IMMUN 1:1 (SPST

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-TMUX6221DGSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-TMUX6221DGSRDKR-ND
Analog Switches, Multiplexers, Demultiplexers 296-TMUX6221DGSRDKR-ND
36-V LATCH-UP IMMUN 1:1 (SPST

36-V LATCH-UP IMMUN 1:1 (SPST

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Analog Multiplexers
Product Number 296-TMUX6221DGSRTR-ND
Product Name Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 36 volts
Ron 3.2 ohms
Bandwidth 45 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 5236305 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details