Win Source Part Number: 1261742-TMUX6211PWR
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPST - NO
On-State Resistance (Max): 3.1Ohm
-3db Bandwidth: 50MHz
Charge Injection: 78pC
Current - Leakage (IS(off)) (Max): 1nA
Crosstalk: -93dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 100mOhm
Voltage - Supply, Single (V+): 4.5V ~ 36V, ±4.5V ~ 16V
Voltage - Supply, Dual (V±): 4.5V ~ 36V, ±4.5V ~ 16V
Switch Time (Ton, Toff) (Max): 180ns, 200ns
Channel Capacitance (CS(off), CD(off)): 28pF, 45pF
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMUX6211PWRTR,29
4 Circuit IC Switch 1:1 3.1Ohm 16-TSSOP
4 Circuit IC Switch 1:1 3.1Ohm 16-TSSOP
4 Circuit IC Switch 1:1 3.1Ohm 16-TSSOP
IC SW SPST-NOX4 3.1OHM 16TSSOP Product overview: TMUX6211PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 3.1OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX6211PWR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 3.1Ohm 16-TSSOP
OVERVOLTAGE PROTECTION FOR 2-SER
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1261742-TMUX6211PWR | 296-TMUX6211PWRDKR-ND | 747-TMUX6211PWR | TMUX6211PWR | TMUX6211PWR |
| Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | 3.1OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | |||
| Features | Single-Supply | ||||
| Bandwidth | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 16-TSSOP (0.173", 4.40mm Width) | TSSOP; "16-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |