TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMUX582FPWTSEP -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments High-Performance Analog
Analog Switches, Multiplexers, Demultiplexers
TMUX582FPWTSEP
Description
COMMUNICATION
Request a Quote
Email Supplier
Datasheet
Description
COMMUNICATION
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
296-TMUX582FPWTSEPTR-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
8x1
|
|
Supply Voltage (VS)
|
8 to 22 volts
|
|
Ron
|
400 ohms
|
|
Bandwidth
|
130 MHz
|
|
tON
|
160 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
4x1
Supply Voltage (VS)
2 to 6 volts
Ron
195 ohms
View Details
3 suppliers
Standards and Certifications
RoHS
Package Type
19 Pin Leadless SMT
View Details
Configuration
2 x SP4T (2 x 1:4)
Applications
Catalog
Standards and Certifications
RoHS
View Details
5 suppliers