+/-12-V BEYOND THE SUPPLY, 2:1 (
+/-12-V BEYOND THE SUPPLY, 2:1 (
+/-12-V BEYOND THE SUPPLY, 2:1 (
+/-12-V BEYOND THE SUPPLY, 2:1 ( Product overview: TMUX4827YBHR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX4827YBHR can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-TMUX4827YBHRCT-ND | 747-TMUX4827YBHR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switch and Multiplexer IC |
| Configuration | 2x1 | |
| Normal Condition | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts |
| Ron | 0.1600 ohms | 0.0020 ohms |
| Bandwidth | 72 MHz | 72 MHz |