+/-15-V BEYOND THE SUPPLY, 2:1 (
+/-15-V BEYOND THE SUPPLY, 2:1 (
+/-15-V BEYOND THE SUPPLY, 2:1 (
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX4819DSGRDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.8 to 5.5 volts |
| Ron | 0.2000 ohms |
| Bandwidth | 100 MHz |
| tON | 300000 ns |