+/-12-V, 2:1, 3-CHANNEL MULTIPLE
+/-12-V, 2:1, 3-CHANNEL MULTIPLE
+/-12-V, 2:1, 3-CHANNEL MULTIPLE
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX4053BQBRCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 5 to 24 volts |
| Ron | 240 ohms |
| Bandwidth | 850 MHz |
| tON | 110 ns |