AUTOMOTIVE, 12-V, 4:1 TWO-CHANNE
AUTOMOTIVE, 12-V, 4:1 TWO-CHANNE
AUTOMOTIVE, 12-V, 4:1 TWO-CHANNE
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX4052DYYRQ1DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 5 to 24 volts |
| Ron | 240 ohms |
| Bandwidth | 700 MHz |
| tON | 110 ns |