AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX4051PWRQ1CT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 |
| Supply Voltage (VS) | 5 to 24 volts |
| Ron | 240 ohms |
| Bandwidth | 430 MHz |
| tON | 110 ns |