TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMUX131RMGR -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments High-Performance Analog
Analog Switches, Multiplexers, Demultiplexers
TMUX131RMGR
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
296-TMUX131RMGRCT-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
3x1
|
|
Supply Voltage (VS)
|
2.5 to 4.3 volts
|
|
Ron
|
7 ohms
|
|
Bandwidth
|
6500 MHz
|
|
tON
|
100000 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
2 x 4:1
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Standards and Certifications
RoHS
Supply Voltage (VS)
2 to 10 volts
Ron
160 ohms
View Details
Standards and Certifications
RoHS
Supply Voltage (VS)
5 volts
Min Operating Current
1.00E-3 mA
View Details
2 suppliers