5V, BIDIRECTIONAL 4:1, 2-CHANNEL
5V, BIDIRECTIONAL 4:1, 2-CHANNEL
5V, BIDIRECTIONAL 4:1, 2-CHANNEL
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-TMUX1309ABQBRDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 4x1 |
| Supply Voltage (VS) | 1.62 to 5.5 volts |
| Ron | 195 ohms |
| Bandwidth | 500 MHz |
| tON | 34 ns |