2-PF, 3.3-V, 2:1 (SPDT), 2-CHANN Product overview: TMUX121NKGR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX121NKGR can be used for catalog matching and distributor lookup.
2-PF, 3.3-V, 2:1 (SPDT), 2-CHANN
2-PF, 3.3-V, 2:1 (SPDT), 2-CHANN
2-PF, 3.3-V, 2:1 (SPDT), 2-CHANN
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX121NKGR | 296-TMUX121NKGRDKR-ND |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | |
| Supply Voltage (VS) | 3.3 volts | 3 to 3.6 volts |
| Ron | 0.5000 ohms | 8 ohms |
| Bandwidth | 3000 MHz | 3000 MHz |
| Min Operating Current | 0.0300 mA |