5-V, 4:1, 2-channel general-purpose multiplexer with 1.8-V input logic control 16-TSSOP -40 to 125 Product overview: TMUX1209PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1209PWR can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 5Ohm (Typ) 16-TSSOP
2 Circuit IC Switch 4:1 5Ohm (Typ) 16-TSSOP
2 Circuit IC Switch 4:1 5Ohm (Typ) 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 903447-TMUX1209PWR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMUX1209
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53440-6, 296-53440-2, 296-53440-1
2 Circuit IC Switch 4:1 5Ohm (Typ) 16-TSSOP
IC SWITCH DUAL 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX1209PWR | 296-53440-1-ND | 903447-TMUX1209PWR | TMUX1209PWR | TMUX1209PWR |
| Product Name | Dual TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1209PWR | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.08 to ? volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration | 4x1 | ||||
| Ron | 5 ohms | 5 ohms | 0.1500 ohms | ||
| Bandwidth | 125 MHz | 125 MHz | 125 MHz |