Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUX1208RSVR

Description
1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-53258-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-53258-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-53258-6-ND
1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-53258-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-53258-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-53258-1-ND
1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-53258-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-53258-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-53258-2-ND
1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1208RSVR - 848884-TMUX1208RSVR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1208RSVR
848884-TMUX1208RSVR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1208RSVR 848884-TMUX1208RSVR
Manufacturer: Texas Instruments Win Source Part Number: 848884-TMUX1208RSVR Features: 1 Circuit IC Switch Package: Reel - TR Family Name: TMUX1208 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53258-6, 296-53258-1, 296-53258-2

Manufacturer: Texas Instruments
Win Source Part Number: 848884-TMUX1208RSVR
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: TMUX1208
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53258-6, 296-53258-1, 296-53258-2

Buy Now Datasheet
Singapore, Singapore
Automotive 1.8V Analog Switch and Multiplexer IC
747-TMUX1208RSVR
Automotive 1.8V Analog Switch and Multiplexer IC 747-TMUX1208RSVR
8:1 Analog MUX, 1-Ch, 1.8V Logic, 16-UQFN, Automotive Product overview: TMUX1208RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1208RSVR can be used for catalog matching and distributor lookup.

8:1 Analog MUX, 1-Ch, 1.8V Logic, 16-UQFN, Automotive Product overview: TMUX1208RSVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.8V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1208RSVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1208RSVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1208RSVR
Analog Switches, Multiplexers, Demultiplexers TMUX1208RSVR
1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

1 Circuit IC Switch 8:1 5Ohm (Typ) 16-UQFN (2.6x1.8)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1208RSVR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1208RSVR
Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1208RSVR
IC SWITCH SINGLE 16UQFN

IC SWITCH SINGLE 16UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-53258-6-ND 848884-TMUX1208RSVR 747-TMUX1208RSVR TMUX1208RSVR TMUX1208RSVR
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1208RSVR Automotive 1.8V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 1.08 to 5.5 volts
Ron 5 ohms 5 ohms 0.1500 ohms
Bandwidth 65 MHz 65 MHz 65 MHz
tON 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253PW-Q10J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G18GF/S500132 - Lingto Electronic Limited
Specs
Configuration 1 x 1:2
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details