Manufacturer: Texas Instruments
Win Source Part Number: 852785-TMUX1208PWR
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: TMUX1208
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMUX1208PWR-ND, 296-51847-6, 296-51847-2, 296-51847-1
8:1 Analog Multiplexer IC, 5.5V, 16-TSSOP, Automotive Product overview: TMUX1208PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1208PWR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 3Ohm (Typ) 16-TSSOP
1 Circuit IC Switch 8:1 3Ohm (Typ) 16-TSSOP
1 Circuit IC Switch 8:1 3Ohm (Typ) 16-TSSOP
1 Circuit IC Switch 8:1 3Ohm (Typ) 16-TSSOP
IC SWITCH SINGLE 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 852785-TMUX1208PWR | 747-TMUX1208PWR | 296-51847-2-ND | TMUX1208PWR | TMUX1208PWR |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1208PWR | Automotive 5.5V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.08 to ? volts | 1.08 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 8x1 | ||||
| Ron | 3 ohms | 3 ohms | 0.1500 ohms | ||
| Bandwidth | 73 MHz | 73 MHz | 73 MHz |