Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers TMUX1108PWR

Description
1 Circuit IC Switch 8:1 4Ohm 16-TSSOP
Request a Quote Datasheet
Description
1 Circuit IC Switch 8:1 4Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-53256-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-53256-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-53256-6-ND
1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-53256-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-53256-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-53256-1-ND
1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-53256-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-53256-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-53256-2-ND
1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
5V 2.5V TSSOP Analog Switch and Multiplexer IC
747-TMUX1108PWR
5V 2.5V TSSOP Analog Switch and Multiplexer IC 747-TMUX1108PWR
8:1 Precision Multiplexer, 1-Ch, 5V, ±2.5V, 16-TSSOP Product overview: TMUX1108PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 2.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1108PWR can be used for catalog matching and distributor lookup.

8:1 Precision Multiplexer, 1-Ch, 5V, ±2.5V, 16-TSSOP Product overview: TMUX1108PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 2.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1108PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1108PWR - 847954-TMUX1108PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1108PWR
847954-TMUX1108PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1108PWR 847954-TMUX1108PWR
Manufacturer: Texas Instruments Win Source Part Number: 847954-TMUX1108PWR Features: 1 Circuit IC Switch Package: Reel - TR Family Name: TMUX1108 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53256-6, 296-53256-2, 296-53256-1

Manufacturer: Texas Instruments
Win Source Part Number: 847954-TMUX1108PWR
Features: 1 Circuit IC Switch
Package: Reel - TR
Family Name: TMUX1108
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53256-6, 296-53256-2, 296-53256-1

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1108PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
TMUX1108PWR
Interface - Analog Switches, Multiplexers, Demultiplexers TMUX1108PWR
IC SWITCH SINGLE 16TSSOP

IC SWITCH SINGLE 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - TMUX1108PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
TMUX1108PWR
Analog Switches, Multiplexers, Demultiplexers TMUX1108PWR
1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

1 Circuit IC Switch 8:1 4Ohm 16-TSSOP

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-53256-6-ND 747-TMUX1108PWR 847954-TMUX1108PWR TMUX1108PWR TMUX1108PWR
Product Name Analog Switches, Multiplexers, Demultiplexers 5V 2.5V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - TMUX1108PWR Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 8x1
Supply Voltage (VS) 1.08 to 5.5 volts
Ron 4 ohms 0.1300 ohms 4 ohms
Bandwidth 90 MHz 90 MHz 90 MHz
tON 12 ns
Unlock Full Specs
to access all available technical data