5V 4:1 Precision MUX IC, 2-Ch, 10-Pin S-PDSO-G10, Automotive Product overview: TMUX1104DGSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Automotive, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-TMUX1104DGSR can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 4:1 4Ohm 10-VSSOP
1 Circuit IC Switch 4:1 4Ohm 10-VSSOP
1 Circuit IC Switch 4:1 4Ohm 10-VSSOP
IC SWITCH SINGLE 10VSSOP
4Ω 1 单刀四掷(SP4T) MSOP-10 Analog Switches / Multiplexers ROHS
1 Circuit IC Switch 4:1 4Ohm 10-VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-TMUX1104DGSR | 296-53437-2-ND | TMUX1104DGSR | TMUX1104DGSR | TMUX1104DGSR |
| Product Name | Automotive 5V Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.08 to ? volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration | 4x1 | ||||
| Ron | 4 ohms | 0.1300 ohms | 4 ohms | 4 ohms | |
| Bandwidth | 155 MHz | 155 MHz | 155 MHz |