TMSDVC5510AGGWA2 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMSDVC5510AGGWA2
Description
IC DSP FIXED POINT BGA
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Datasheet
Description
IC DSP FIXED POINT BGA
Datasheet
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMSDVC5510AGGWA2
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMSDVC5510AGGWA2 |
TMSDVC5510AGGWA2 |
TMSDVC5510AGGWA2 |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Clock Speed
|
200 MHz
|
200 MHz
|
200 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
10.24 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Clock Speed
150 MHz
Interface Type
I²C; SPI; DAI/O, EBI/EMI, I²C, Parallel, SPI
View Details
3 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details