Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM6446AZWT-COM TMSDM6446AZWT-COM

Description
Manufacturer: Texas Instruments Win Source Part Number: 797676-TMSDM6446AZWT -COM Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: TMSDM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 797676-TMSDM6446AZWT -COM Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: TMSDM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM6446AZWT-COM
797676-TMSDM6446AZWT-COM
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM6446AZWT-COM 797676-TMSDM6446AZWT-COM
Manufacturer: Texas Instruments Win Source Part Number: 797676-TMSDM6446AZWT -COM Series: TMS320DM644x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 1.8V, 3.3V Package: 361-LFBGA Mounting: SMD Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB Clock Rate: 594MHz DSP, 297MHz ARM Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: TMSDM6446 Categories: Integrated Circuits (ICs) Manufacturer Package: 361-NFBGA (16x16) Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797676-TMSDM6446AZWT-COM
Series: TMS320DM644x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 1.8V, 3.3V
Package: 361-LFBGA
Mounting: SMD
Interface: ASP, EBI/EMI, Host Interface, I2C, SPI, UART, USB
Clock Rate: 594MHz DSP, 297MHz ARM
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMSDM6446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 361-NFBGA (16x16)
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: TMSDM6446AZWT-COM from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDM6446AZWT-CO M can be used for catalog matching and distributor lookup.

DaVinci Digital Media System-on-Chip 361-NFBGA 0 to 85 Product overview: TMSDM6446AZWT-COM from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDM6446AZWT-COM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - DSP (Digital Signal Processors) - TMSDM6446AZWT-COM - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMSDM6446AZWT-COM
Embedded - DSP (Digital Signal Processors) TMSDM6446AZWT-COM
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMSDM6446AZWT-COM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMSDM6446AZWT-COM
DSP (Digital Signal Processors) TMSDM6446AZWT-COM
IC SOC DIGITAL MEDIA 361NFBGA

IC SOC DIGITAL MEDIA 361NFBGA

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 797676-TMSDM6446AZWT-COM 698-TMSDM6446AZWT-COM TMSDM6446AZWT-COM TMSDM6446AZWT-COM
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMSDM6446AZWT-COM Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.20V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2104KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1220600-CS47028C-DQZ - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
5 suppliers
Engine Knock Signal Processor - HIP9011ABZT - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details