Texas Instruments TMS320C6727B Floating-Point Digital Signal Processor TMSDC6727BZDHA250

Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6727B Floating-Point Digital Signal Processor - TMSDC6727BZDHA250 - Texas Instruments
Dallas, TX, United States
TMS320C6727B Floating-Point Digital Signal Processor
TMSDC6727BZDHA250
TMS320C6727B Floating-Point Digital Signal Processor TMSDC6727BZDHA250
Floating-Point Digital Signal Processor 256-BGA

Floating-Point Digital Signal Processor 256-BGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6727BZDHA250 - 083279-TMSDC6727BZDHA250 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6727BZDHA250
083279-TMSDC6727BZDHA250
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6727BZDHA250 083279-TMSDC6727BZDHA250
Manufacturer: Texas Instruments Win Source Part Number: 083279-TMSDC6727BZDH A250 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 250MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 288kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 256-BGA (17x17) Alternative Parts (Cross-Reference): TMSDC6727BGDHA250; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083279-TMSDC6727BZDHA250
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 250MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 288kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 256-BGA (17x17)
Alternative Parts (Cross-Reference): TMSDC6727BGDHA250;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 250MHz 384KB BGA Dsp - 698-TMSDC6727BZDHA250 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 250MHz 384KB BGA Dsp
698-TMSDC6727BZDHA250
32-bit 250MHz 384KB BGA Dsp 698-TMSDC6727BZDHA250
DSP 32-bit 250MHz 384KB BGA DSP IC Product overview: TMSDC6727BZDHA250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz, 384KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz, 384KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDC6727BZDHA25 0 can be used for catalog matching and distributor lookup.

DSP 32-bit 250MHz 384KB BGA DSP IC Product overview: TMSDC6727BZDHA250 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 250MHz, 384KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 250MHz, 384KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDC6727BZDHA250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26875-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26875-5-ND
DSP (Digital Signal Processors) 296-26875-5-ND
IC FLOATING-POINT DSP 256-BGA

IC FLOATING-POINT DSP 256-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMSDC6727BZDHA250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMSDC6727BZDHA250
DSP (Digital Signal Processors) TMSDC6727BZDHA250
IC FLOATING-POINT DSP 256-BGA

IC FLOATING-POINT DSP 256-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMSDC6727BZDHA250 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMSDC6727BZDHA250
Embedded - DSP (Digital Signal Processors) TMSDC6727BZDHA250
IC FLOATING-POINT DSP 256-BGA

IC FLOATING-POINT DSP 256-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMSDC6727BZDHA250 083279-TMSDC6727BZDHA250 698-TMSDC6727BZDHA250 296-26875-5-ND TMSDC6727BZDHA250 TMSDC6727BZDHA250
Product Name TMS320C6727B Floating-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6727BZDHA250 32-bit 250MHz 384KB BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.20V 1.2V 1.2V; 3.3V
Clock Speed 350 MHz 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
Package Type BGA; Other; 256-BGA (17x17) Other; BGA BGA; Other; 256-BGA BGA; Other; 256-BGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM98519 10-bit 65 MSPS 6 Channel Imaging Signal Processor - LM98519VHB/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SMJ320VC33 Digital Signal Processor - 5962-0053901QYA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details