Texas Instruments TMS320C6722B Floating-Point Digital Signal Processor TMSDC6722BRFPA225

Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet
Description
Floating-Point Digital Signal Processor 144-HTQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320C6722B Floating-Point Digital Signal Processor - TMSDC6722BRFPA225 - Texas Instruments
Dallas, TX, United States
TMS320C6722B Floating-Point Digital Signal Processor
TMSDC6722BRFPA225
TMS320C6722B Floating-Point Digital Signal Processor TMSDC6722BRFPA225
Floating-Point Digital Signal Processor 144-HTQFP

Floating-Point Digital Signal Processor 144-HTQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-21424-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-21424-ND
DSP (Digital Signal Processors) 296-21424-ND
IC FLOATING-POINT DSP 144-TQFP

IC FLOATING-POINT DSP 144-TQFP

Buy Now Datasheet
 - 8184890P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 350MHz Device Million Instructions per Second = 2800MIPS Data Bus Width = 32 bit, 64 bit RAM Size = 128 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = EPROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = HTQFP Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 350MHz
Device Million Instructions per Second = 2800MIPS
Data Bus Width = 32 bit, 64 bit
RAM Size = 128 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = EPROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = HTQFP
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8184890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 350MHz Device Million Instructions per Second = 2800MIPS Data Bus Width = 32 bit, 64 bit RAM Size = 128 kB Instruction Set Architecture = DSP Program Memory Size = 32 kB Program Memory Type = EPROM Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = HTQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 350MHz
Device Million Instructions per Second = 2800MIPS
Data Bus Width = 32 bit, 64 bit
RAM Size = 128 kB
Instruction Set Architecture = DSP
Program Memory Size = 32 kB
Program Memory Type = EPROM
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = HTQFP

Supplier's Site
225MHz 1.2V 384KB Dsp - 698-TMSDC6722BRFPA225 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
225MHz 1.2V 384KB Dsp
698-TMSDC6722BRFPA225
225MHz 1.2V 384KB Dsp 698-TMSDC6722BRFPA225
32b DSP 225MHz HTQFP I2C SPI 1.2V 384KB Product overview: TMSDC6722BRFPA225 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225MHz, 1.2V, 384KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 225MHz, 1.2V, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDC6722BRFPA22 5 can be used for catalog matching and distributor lookup.

32b DSP 225MHz HTQFP I2C SPI 1.2V 384KB Product overview: TMSDC6722BRFPA225 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 225MHz, 1.2V, 384KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 225MHz, 1.2V, 384KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMSDC6722BRFPA225 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6722BRFPA225
1271421-TMSDC6722BRFPA225
Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6722BRFPA225 1271421-TMSDC6722BRFPA225
Manufacturer: Texas Instruments Win Source Part Number: 1271421-TMSDC6722BRF PA225 Series: TMS320C672x Packaging: Tray Type: Floating Point Operating Temperature Range: -40°C ~ 105°C (TC) Voltage - I/O: 3.30V Package: 144-TQFP Exposed Pad Mounting: SMD Interface: EBI/EMI, I2C, McASP, SPI Clock Rate: 225MHz Non-Volatile Memory: ROM (384 kB) On-Chip RAM: 160kB Voltage - Core: 1.20V Family Name: TMSDC6722B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-HTQFP (20x20) Introduction Date: February 17, 2006 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271421-TMSDC6722BRFPA225
Series: TMS320C672x
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 105°C (TC)
Voltage - I/O: 3.30V
Package: 144-TQFP Exposed Pad
Mounting: SMD
Interface: EBI/EMI, I2C, McASP, SPI
Clock Rate: 225MHz
Non-Volatile Memory: ROM (384 kB)
On-Chip RAM: 160kB
Voltage - Core: 1.20V
Family Name: TMSDC6722B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-HTQFP (20x20)
Introduction Date: February 17, 2006
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMSDC6722BRFPA225 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 25MHz, CMOS, PQFP144

Supplier's Site Datasheet
IC FLOATING-POINT DSP 144-TQFP - 815-TMSDC6722BRFPA225 - Utmel Electronic Limited
Hong Kong, China
IC FLOATING-POINT DSP 144-TQFP
815-TMSDC6722BRFPA225
IC FLOATING-POINT DSP 144-TQFP 815-TMSDC6722BRFPA225
IC FLOATING-POINT DSP 144-TQFP

IC FLOATING-POINT DSP 144-TQFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMSDC6722BRFPA225 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMSDC6722BRFPA225
Embedded - DSP (Digital Signal Processors) TMSDC6722BRFPA225
IC FLOATING-POINT DSP 144-TQFP

IC FLOATING-POINT DSP 144-TQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMSDC6722BRFPA225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMSDC6722BRFPA225
DSP (Digital Signal Processors) TMSDC6722BRFPA225
IC FLOATING-POINT DSP 144-TQFP

IC FLOATING-POINT DSP 144-TQFP

Buy Now

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMSDC6722BRFPA225 296-21424-ND 8184890P 698-TMSDC6722BRFPA225 1271421-TMSDC6722BRFPA225 TMSDC6722BRFPA225 815-TMSDC6722BRFPA225 TMSDC6722BRFPA225 TMSDC6722BRFPA225
Product Name TMS320C6722B Floating-Point Digital Signal Processor DSP (Digital Signal Processors) 225MHz 1.2V 384KB Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMSDC6722BRFPA225 IC FLOATING-POINT DSP 144-TQFP Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.2V 1.2V; 3.3V 1.2V 1.20V 1.2V
Clock Speed 350 MHz 225 MHz 350 MHz 225 MHz 225 MHz 225 MHz 225 MHz
Interface Type I²C; SPI I²C; SPI I2C, SPI, EBI/EMI, McASP I²C; SPI; EBI/EMI, I2C, McASP, SPI I²C; SPI; EBI/EMI, I2C, McASP, SPI I²C; SPI; EBI/EMI, I²C, McASP, SPI I²C; SPI; EBI/EMI, I²C, McASP, SPI
Package Type TQFP; Other; 144-TQFP Exposed Pad Other; HTQFP Other; HTQFP QFP; TQFP; Other; HTQFP144 QFP; Other; 144-TQFP Exposed Pad QFP; TQFP; Other; 144-TQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466903QYC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
DSP (Digital Signal Processors) - DRA782BDGABFQ1 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 367-BFBGA, FCBGA
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DM3725 Digital Media Processor - DM3725CBP100 - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers