32-BIT, FLASH, 160MHz, RISC MICROCONTROLLER, PQFP144, GREEN, PLASTIC, LQFP-144 Product overview: TMS5703137BPGEQQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 160MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 160MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS5703137BPGEQQ
Manufacturer: Texas Instruments
Win Source Part Number: 937122-TMS5703137BPG
Series: Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: ARM® Cortex®-R4F series Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)
Core Processor: ARM® Cortex®-R4F
Speed: 160MHz
Package: Tray
Package: 144-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: CANbus, EBI/EMI, Ethernet, FlexRay, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 58
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 24x12b
Oscillator Type: External
Supply Voltage: 1.14V ~ 3.6V
Part Status: Obsolete
Family Name: TMS570
Categories: Integrated Circuits (ICs)
Case / Package: 144-LQFP (20x20)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32BIT 3MB FLSH 144LQFP
ARM® Cortex®-R4F Automotive, AEC-Q100, Hercules™ TMS570 ARM® Cortex®-R Microcontroller IC 16/32-Bit 160MHz 3MB (3M x 8) FLASH 144-LQFP (20x20)
IC MCU 16/32BIT 3MB FLSH 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS5703137BPGEQQ1 | 937122-TMS5703137BPGEQQ1 | 296-35498-ND | TMS5703137BPGEQQ1 | TMS5703137BPGEQQ1 | TMS5703137BPGEQQ1 |
| Product Name | 32-bit 160MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS5703137BPGEQQ1 | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| RAM | 256 KB | 3000 KB | 256 KB | 256 KB | 256 KB | |
| Supply Voltage | 1.14 to 1.32 volts | 1.14 to 3.6 volts | 1.14 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C, SPI, Ethernet, UART, USART, SCI, EBI/EMI | CAN; SPI; SCI; UART; USART | ||||
| Package Type | Other; LQFP | QFP; Other; 144-LQFP (20x20) | LFQP; Other; 144-LQFP | Other; 144-LQFP | QFP; Other; 144-LQFP |