32-BIT, FLASH, 48MHz, RISC MICROCONTROLLER, PQFP100, PLASTIC, LQFP-100 Product overview: TMS470R1A128PZ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS470R1A128PZ can be used for catalog matching and distributor lookup.
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
ARM7® TMS470 Microcontroller IC 16/32-Bit 48MHz 128KB (128K x 8) FLASH 100-LQFP (14x14)
IC MCU 16/32B 128KB FLSH 100LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS470R1A128PZ | 296-17627-ND | TMS470R1A128PZ | TMS470R1A128PZ |
| Product Name | 32-bit 48MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 16 Bit; 32 Bit | 16 Bit; 32 Bit; 16/32-Bit | 16 Bit; 32 Bit; 16/32-Bit |
| RAM | 8 KB | 8 KB | 8 KB | |
| Supply Voltage | 3.3 volts | 1.81 to 2.05 volts | ||
| Serial Interface | SPI, SCI | CAN; SPI; SCI | ||
| Package Type | Other; LQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP |