RFID Transponder IC 134.2kHz SPI 2V ~ 3.6V 16-VQFN Exposed Pad
RFID Transponder IC 134.2kHz SPI 2V ~ 3.6V 16-VQFN Exposed Pad
RFID Transponder IC 134.2kHz SPI 2V ~ 3.6V 16-VQFN Exposed Pad
RFID TRANSPONDER, 134.24KHZ, VQFN-16; Frequency Min:134.16kHz; Frequency Max:134.24kHz; RFID IC Type:Reader; Programmable Memory:-; Output Power:-; RF IC Case Style:VQFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 296-25428-6-ND | 27AJ0266 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid Transponder, 134.24Khz, Vqfn-16; Frequency Min Texas Instruments |
| Interface | SPI |